Texas Instruments TPA6120A2 High Fidelity Stereo Headphone Amplifier TPA6120A2DWPRG4

Description
High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6120A2 High Fidelity Stereo Headphone Amplifier - TPA6120A2DWPRG4 - Texas Instruments
Dallas, TX, United States
TPA6120A2 High Fidelity Stereo Headphone Amplifier
TPA6120A2DWPRG4
TPA6120A2 High Fidelity Stereo Headphone Amplifier TPA6120A2DWPRG4
High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85

High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85

Buy Now Datasheet
Dual 1.5W 15V Audio Amplifier - 742-TPA6120A2DWPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5W 15V Audio Amplifier
742-TPA6120A2DWPRG4
Dual 1.5W 15V Audio Amplifier 742-TPA6120A2DWPRG4
Audio Amp IC, 1.5W, 2-Ch, HSOP, 5-15V Dual Supply Product overview: TPA6120A2DWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, 15V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6120A2DWPRG4 can be used for catalog matching and distributor lookup.

Audio Amp IC, 1.5W, 2-Ch, HSOP, 5-15V Dual Supply Product overview: TPA6120A2DWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5W, 15V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.5W, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6120A2DWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA6120A2DWPRG4 - 1271887-TPA6120A2DWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6120A2DWPRG4
1271887-TPA6120A2DWPRG4
Linear - Linear - Amplifiers - Audio - TPA6120A2DWPRG4 1271887-TPA6120A2DWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1271887-TPA6120A2DWP RG4 Packaging: Reel - TR Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Short-Circuit and Thermal Protection Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Output Type: Headphones, 2-Channel (Stereo) Operating Supply Voltage: 10 V ~ 30 V, ±5 V ~ 15 V Max Output Power x Channels @ Load: 80mW x 2 @ 600 Ohm Family Name: TPA6120A2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO PowerPad Alternative Parts (Cross-Reference): TPA6120A2DWP; TPA6120A2DWPG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271887-TPA6120A2DWPRG4
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Short-Circuit and Thermal Protection
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 30 V, ±5 V ~ 15 V
Max Output Power x Channels @ Load: 80mW x 2 @ 600 Ohm
Family Name: TPA6120A2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO PowerPad
Alternative Parts (Cross-Reference): TPA6120A2DWP; TPA6120A2DWPG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA6120A2DWPRG4 742-TPA6120A2DWPRG4 1271887-TPA6120A2DWPRG4
Product Name TPA6120A2 High Fidelity Stereo Headphone Amplifier Dual 1.5W 15V Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6120A2DWPRG4
Standards and Certifications RoHS
Package Type SO PowerPAD,VQFN Tape and Reel
RoHS Compliant RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts
Unlock Full Specs
to access all available technical data