20-W Audio Power Amplifier 5-TO-220
Manufacturer: Texas Instruments
Win Source Part Number: 1052737-LM1875T/LF05
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Dimension: TO-220-5 Formed Leads
Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
Audio Amplifier, 20W, 2 Channel(s), 1 Func, Bipolar, PZFM5
25W Audio Amp IC, 28V Dual Supply, TO-220, 5.5MHz Product overview: LM1875T/LF05 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W, 28V, 5.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W, 28V, 5.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/LF05 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 25W TO220-5
Audio Amplifiers 20-W Audio Power Amplifier 5-TO-220 0 to 70
IC AMP CLASS AB MONO 25W TO220-5
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM1875T/LF05 | 1052737-LM1875T/LF05 | 296-43520-5-ND | LM1875T/LF05 | 742-LM1875T/LF05 | LM1875T/LF05 | LM1875T/LF05 | LM1875T/LF05 | LM1875T/LF05 |
| Product Name | LM1875 20-W Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM1875T/LF05 | Audio Amplifiers | Dual 25W 28V 5.5MHz Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 16 to 60 volts | 16 to 60 volts | 16 to 60 volts | 28 volts | 30 to 16 volts | 16 to 30 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TO-220 | TO-220; TO-220-5 | TO-220; TO-220-5 Formed Leads | TO-220; TO-220-5 | Rail/Tube | TO-220; TO-220-5 Formed Leads | TO-220; TO-220-5 Formed Leads | ||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts |