The TPA6120A2 is a high-fidelity stereo headphone amplifier with a current-feedback architecture, designed for professional and consumer audio applications requiring high dynamic range and low noise. It is available in a 20-pin HSOP (PowerPAD) package measuring 7.5 mm by 12.82 mm, with an operating temperature range of -40 to 85 °C. The device operates from dual power supplies of ±5 V to ±15 V, delivers a signal-to-noise ratio of 128 dBA-weighted, and has a total harmonic distortion of 112.5 dB. It supports both single-ended and differential inputs, and features independent left and right channel power supplies to minimize crosstalk.
High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85
2-Ch Audio Amp, 1.5W, 10V-30V, 32Ω, HSOP Product overview: TPA6120A2DWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 10V, 30V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, 10V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6120A2DWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033502-TPA6120A2DWPR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 80mW x 2 @ 600 Ohm
Family Name: TPA6120A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO PowerPad
Dimension: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Alternative Parts (Cross-Reference): TPA6120A2DWP; TPA6120A2DWPG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1.5W, 2 Channel(s), 1 Func, Bipolar, PDSO20
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
Audio Amplifiers High Fidelity Stereo Headphone Drv
IC AMP CLSS AB STER 80MW 20SOPWR
IC AMP CLSS AB STER 80MW 20SOPWR
80mWx2@600Ω AB类功放 HSOP-20-300mil Audio Power OpAmps ROHS
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
IC AMP CLSS AB STER 80MW 20SOPWR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA6120A2DWPR | 742-TPA6120A2DWPR | 033502-TPA6120A2DWPR | TPA6120A2DWPR | 296-39339-6-ND | TPA6120A2DWPR | TPA6120A2DWPR | TPA6120A2DWPR | TPA6120A2DWPR | TPA6120A2DWPR | TPA6120A2DWPR |
| Product Name | TPA6120A2 High Fidelity Stereo Headphone Amplifier | 1.5W 10V 30V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6120A2DWPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SO PowerPAD,VQFN | Tape and Reel | 20-SO PowerPad | SOIC; HSOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | SOP | SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad | Surface Mount | ||
| RoHS Compliant | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 15 to 10 volts | 10 to 15 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |