150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033501-TPA6112A2DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
2-CH Stereo Audio Amp, 150mW, Class-AB, 5.5V, HTSSOP EP Product overview: TPA6112A2DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mW, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 150mW, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6112A2DGQR can be used for catalog matching and distributor lookup.
双声道 150mWx2@8Ω AB类功放 MSOP-10-EP Audio Power OpAmps ROHS
IC AMP CLSS AB STER 150MW 10MSOP
Audio Amplifiers Stereo Diff Input Stereo Headphone
IC AMP CLSS AB STER 150MW 10MSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP
AUDIO AMPLIFIER, STEREO, 2.14W, HMSOP-10; Output Power:-; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:HMSOP; No. of Pins:10Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes
IC AMP CLSS AB STER 150MW 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA6112A2DGQR | 296-10848-2-ND | 033501-TPA6112A2DGQR | 742-TPA6112A2DGQR | TPA6112A2DGQR | TPA6112A2DGQR | TPA6112A2DGQR | TPA6112A2DGQR | TPA6112A2DGQR | 28AH5673 | TPA6112A2DGQR |
| Product Name | TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6112A2DGQR | 150mW 5.5V HTSSOP Audio Amplifier | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifier, Stereo, 2.14W, Hmsop-10; Output Power Texas Instruments | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-MSOP-PowerPad | Tape and Reel | SOP; MSOP | 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |