50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-VSSOP -40 to 85
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1271882-TPA6101A2DGK
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1.6 V ~ 3.6 V
Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm
Family Name: TPA6101A2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX4411EBE; MAX9723CETE; MAX9723CETE-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-VSSOP -40 to 85 Product overview: TPA6101A2DGKR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6101A2DGKR can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
IC AMP CLASS AB STER 50MW 8VSSOP
Audio Amplifiers Ultra Lo-Vltg Stereo Hdphn w/Fixed Gain
IC AMP CLASS AB STER 50MW 8VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6101A2DGKR | TPA6101A2DGKR | 1271882-TPA6101A2DGKR | 742-TPA6101A2DGKR | 296-7019-2-ND | TPA6101A2DGKR | TPA6101A2DGKR | TPA6101A2DGKR | TPA6101A2DGKR |
| Product Name | TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) | Linear - Linear - Amplifiers - Audio - TPA6101A2DGKR | Low-Power Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | ||||||||
| Package Type | SSOP; SOP; VSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 1.6 to 3.6 volts | 3 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | 1.6 to 3.6 volts |