Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 299126-LM48410SQ
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.3W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
Audio Amplifier, 2 Func, PQCC24
LM48410 LOW EMI, FILTERLESS, 2.3
Audio Amplifiers Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement 24-WQFN -40 to 85
IC AMP CLASS D STER 2.3W 24WQFN
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 24-WQFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM48410SQX/NOPB | 299126-LM48410SQ | 296-44663-2-ND | LM48410SQX/NOPB | LM48410SQX/NOPB | LM48410SQX/NOPB | LM48410SQX/NOPB | LM48410SQX/NOPB |
| Product Name | LM48410 Low EMI, Filterless, 2.3W Stereo Class D Audio Pwr Amp w/ Natl 3D Enhancement | Linear - Linear - Amplifiers - Audio - LM48410SQX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 2.3 watts | 2.3 watts | 2.3 watts | 2.3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |