Texas Instruments High-Performance Analog Audio Amplifiers TPA6045A4CRHBR

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-23974-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-23974-2-ND
Audio Amplifiers 296-23974-2-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)

Buy Now Datasheet
 - TPA6045A4CRHBR - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 2.6W, 2 Channel(s), 1 Func, PQCC32

Audio Amplifier, 2.6W, 2 Channel(s), 1 Func, PQCC32

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA6045A4CRHBR - 141780-TPA6045A4CRHBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6045A4CRHBR
141780-TPA6045A4CRHBR
Linear - Linear - Amplifiers - Audio - TPA6045A4CRHBR 141780-TPA6045A4CRHBR
Manufacturer: Texas Instruments Win Source Part Number: 141780-TPA6045A4CRHB R Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.6W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141780-TPA6045A4CRHBR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TPA6045A4CRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6045A4CRHBR
Audio Amplifiers TPA6045A4CRHBR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)

Buy Now
Linear - Amplifiers - Audio - TPA6045A4CRHBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6045A4CRHBR
Linear - Amplifiers - Audio TPA6045A4CRHBR
IC AMP CLASS AB STER 2.6W 32VQFN

IC AMP CLASS AB STER 2.6W 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6045A4CRHBR
Audio Amplifiers TPA6045A4CRHBR
Audio Amplifiers 2W Spkr Amp,Head phone Amp & LDO

Audio Amplifiers 2W Spkr Amp,Head phone Amp & LDO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6045A4CRHBR
Integrated Circuits (ICs) - Linear - Amplifiers TPA6045A4CRHBR
IC AMP CLASS AB STER 2.6W 32VQFN

IC AMP CLASS AB STER 2.6W 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number 296-23974-2-ND TPA6045A4CRHBR 141780-TPA6045A4CRHBR TPA6045A4CRHBR TPA6045A4CRHBR TPA6045A4CRHBR TPA6045A4CRHBR
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA6045A4CRHBR Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2.6 watts 2.6 watts 2.6 watts 2.6 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data