Audio Amplifier, 2.3W, 2 Channel(s), 1 Func, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 033492-TPA6043A4RHBR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.3W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
2.3W Stereo Class-AB Audio Amp, 5V, 21.6dB Gain, VQFN Product overview: TPA6043A4RHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.3W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6043A4RHBR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 2.3W 32VQFN
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
IC AMP CLASS AB STER 2.3W 32VQFN
Audio Amplifiers 2-W Stereo Audio Power Amp
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6043A4RHBR | 033492-TPA6043A4RHBR | 296-22583-2-ND | 742-TPA6043A4RHBR | TPA6043A4RHBR | TPA6043A4RHBR | TPA6043A4RHBR | TPA6043A4RHBR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6043A4RHBR | Audio Amplifiers | 2.3W 5V VQFN Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | |||||||
| Package Type | VQFN32 | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | Tape and Reel | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Last Shipments | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Output Power | 2.3 watts | 2.3 watts | 2.3 watts | 2.3 watts |