Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Audio Amplifiers Wide Supply Voltage Low Power Class-AB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP CLASS AB STER 5W 28HTSSOP
IC AMP CLASS AB STER 5W 28HTSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6030A4PWPG4-ND | TPA6030A4PWPG4 | TPA6030A4PWPG4 | TPA6030A4PWPG4 | TPA6030A4PWPG4 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 7 to 15 volts | 7 to 15 volts | 15 to 7 volts | ||
| Output Power | 5 watts | 5 watts | 5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |