Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
IC AUDIO SIGNAL PROCESSOR 16QFN
IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | 296-19884-1-ND | TPA5050RSAR | 27AJ0310 |
| Product Name | Audio Special Purpose | Ic, Digital Audio Delay Processor, Qfn16; Msl Texas Instruments | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | 16-VQFN Exposed Pad | ||
| Supply Voltage | 3 to 3.6 volts |