ROHM Semiconductor USA, LLC Sound Processor, -40 To 85Deg C; Audio Control Type Rohm BD37543FS-E2

Description
Audio Audio Tone Processor 3 Channel 32-SSOP-A
Request a Quote Datasheet
Description
Audio Audio Tone Processor 3 Channel 32-SSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD37543FS-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 3 Channel 32-SSOP-A

Audio Audio Tone Processor 3 Channel 32-SSOP-A

Buy Now Datasheet
 - BD37543FS-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 3 Channel 32-SSOP-A

Audio Audio Tone Processor 3 Channel 32-SSOP-A

Buy Now Datasheet
 - BD37543FS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 3 Channel 32-SSOP-A

Audio Audio Tone Processor 3 Channel 32-SSOP-A

Buy Now Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6458 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6458
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6458
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD37543FS-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37543FS-E2
Audio Special Purpose BD37543FS-E2
IC AUDIO TONE PROCESSOR 32SSOPA

IC AUDIO TONE PROCESSOR 32SSOPA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD37543FS-E2DKR-ND 01AH6458 BD37543FS-E2
Product Name Sound Processor, -40 To 85Deg C; Audio Control Type Rohm Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "32-SOP (0.213"", 5.40mm Width)" SSOP-A
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 5386444 - RS Components, Ltd.
Specs
Package/Case Tssop
Interface Serial; Serial
Number of Channels 1 #
View Details
 - SI8241CB-D-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
2x2, 8x8, or 16x16 Channel CobraNet Module - CM-2 - Cirrus Logic, Inc.
Specs
Number of Channels 2 to 16 #
Sampling Frequency 48 to 96 kHz
View Details
7.1ch Sound Processor with Built-in Micro-step Volume - BD34701KS2 - ROHM Semiconductor USA, LLC
Specs
Interface I2C
Supply Voltage 6.5 to 7.5 volts
View Details
4 suppliers