1-W Mono Audio Power Amplifier 16-SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
1-W, mono, Class-AB audio amplifier with headphone interface logic 16-SOIC -40 to 85 Product overview: TPA4860DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4860DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 219679-TPA4860DR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO16
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
IC AMP CLASS AB MONO 1.1W 16SOIC
IC AMP CLASS AB MONO 1.1W 16SOIC
Audio Amplifiers 1-W Mono Audio Power Amplifier
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA4860DR | TPA4860DR-ND | 742-TPA4860DR | 219679-TPA4860DR | TPA4860DR | TPA4860DR | TPA4860DR | TPA4860DR | TPA4860DR |
| Product Name | TPA4860 1-W Mono Audio Power Amplifier | Audio Amplifiers | SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA4860DR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1 watts | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | ||||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) | ||
| Features | Thermal Shutdown Protection |