Amplifier IC 4 Half Bridge Class D 44-HTSSOP
Amplifier IC 4 Half Bridge Class D 44-HTSSOP
Amplifier IC 4 Half Bridge Class D 44-HTSSOP
Audio Amplifier, 315W, 4 Channel(s), 1 Func, PDSO44
Win Source Part Number: 1357391-TPA3255TDDVR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Class D
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 44-PowerTSSOP (0.244", 6.20mm Width)
Supplier Device Package: 44-HTSSOP
Base Product Number: TPA3255
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 18V ~ 53.5V
Output Type: 4 Half Bridge
Max Output Power x Channels @ Load: 600W x 1 @ 2Ohm; 315W x 2 @ 4Ohm
Class-D Audio Amp, 315W, 4-Ch, AEC-Q100, 44-HTSSOP Product overview: TPA3255TDDVRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 315W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 315W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3255TDDVRQ1 can be used for catalog matching and distributor lookup.
TPA3255-Q1 315W-stereo / 600W-Mo
Audio Amplifiers 315W-stereo / 600W-Mono Ultra-HD Analog-Input Automotive Class-D Amplifier 44-HTSSOP -40 to 105
Amplifier IC 4 Half Bridge Class D 44-HTSSOP
IC AUDIO CLASS D AMP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-TPA3255TDDVRQ1TR-ND | TPA3255TDDVRQ1 | 1357391-TPA3255TDDVRQ1 | 742-TPA3255TDDVRQ1 | TPA3255TDDVRQ1 | TPA3255TDDVRQ1 | TPA3255TDDVRQ1 | TPA3255TDDVRQ1 | TPA3255TDDVRQ1 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Automotive 315W HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 18 to 53.5 volts | 18 to 53.5 volts | 9.8 to ? volts | 18 to 53.5 volts | 53.5 to 18 volts | ||||
| Output Power | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Operation Class | Class D | Class D | Class D |