Win Source Part Number: 965715-TPA3255DDV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: PurePath™
Type: Class D
Features: Depop, Short-Circuit Protection
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 315W x 2 @ 4Ohm, 600W x 1 @ 2Ohm
Voltage - Supply: 18V ~ 53.5V
Package / Case: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45124-5
Base Product Number: TPA3255
Class-D Audio Amp, 315W Stereo/600W Mono, 4Ch, 44-Pin HTSSOP Product overview: TPA3255DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315W, 600W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 315W, 600W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3255DDV can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 315W 44HTSSOP
Audio Amplifiers 315W Stereo / 600W Mono Ultra-HD, Analog-In Class-D Amplifier 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 315W 44HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 965715-TPA3255DDV | 742-TPA3255DDV | 296-45124-5-ND | TPA3255DDV | TPA3255DDV | TPA3255DDV | TPA3255DDV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 315W 600W HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 18 to 53.5 volts | 10.8 to ? volts | 18 to 53.5 volts | 53.5 to 18 volts | 18 to 53.5 volts | ||
| Output Power | 315 watts | 315 watts | 315 watts | 315 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Operation Class | Class D | Class D | Class D |