The TPA3130D2 is a stereo, filter-free Class-D audio amplifier capable of delivering 2 × 15 W into an 8-Ω load at 15 V supply, designed for compact consumer audio applications with integrated AM avoidance and thermal protection. It is housed in a 32-pin DAP HTSSOP package with a body size of 11.00 mm × 6.20 mm and operates from -40°C to 85°C. The device supports single-power-supply operation, differential and single-ended inputs, and programmable power limits, with fault reporting for overvoltage, undervoltage, DC, and short-circuit conditions.
15W Filter-Free Class D Stereo Amplifier with AM Avoidance 32-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033475-TPA3130D2DAPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Family Name: TPA3130D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 26 V
Alternative Parts (Cross-Reference): TPA3130D2DAP;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers 15W Filter-Free Cl D Stereo Amp
IC AMP CLASS D STER 15W 32HTSSOP
IC AMP CLASS D STER 15W 32HTSSOP
双声道 15Wx2@8Ω D类功放 HTSSOP-32-EP-6.1mm Audio Power OpAmps ROHS
IC AMP CLASS D STER 15W 32HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Power Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3130D2DAPR | 296-39338-1-ND | 033475-TPA3130D2DAPR | TPA3130D2DAPR | TPA3130D2DAPR | TPA3130D2DAPR | TPA3130D2DAPR | TPA3130D2DAPR | TPA3130D2DAPR |
| Product Name | TPA3130D2 15W Filter-Free Class D Stereo Amplifier with AM Avoidance | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3130D2DAPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-HTSSOP | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | Surface Mount | SSOP; SOP; TSSOP | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | ||||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts |