25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
2-CH 20W Class-D Audio Amp, 30V, 4R, HTSSOP Product overview: TPA3123D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 30V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 30V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3123D2PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033473-TPA3123D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm
Family Name: TPA3123D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): BD5445EFV-E2; BD5445EFV; BD5446EFV;
Introduction Date: August 10, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Consumer Electronics
双声道 25Wx2@4Ω D类功放 TSSOP-24-EP Audio Power OpAmps ROHS
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 25W 24HTSSOP
AUDIO POWER AMP, D, -40 TO 85DEG C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC AMP CLASS D STER 25W 24HTSSOP
IC AMP CLASS D STER 25W 24HTSSOP
Audio Amplifiers 25W St Class-D Aud Pwr Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3123D2PWPR | 296-22008-1-ND | 742-TPA3123D2PWPR | 033473-TPA3123D2PWPR | TPA3123D2PWPR | TPA3123D2PWPR | TPA3123D2PWPR | 29AH8038 | TPA3123D2PWPR | TPA3123D2PWPR | TPA3123D2PWPR |
| Product Name | TPA3123D2 25-W Stereo Class-D Audio Power Amplifier with SE Outputs (TPA3123) | Audio Amplifiers | 20W 30V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3123D2PWPR | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C; Msl Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 30 to 10 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 24-HTSSOP | SSOP; SOP; TSSOP | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | 24-PowerTSSOP (0.173, 4.40mm Width) | |||
| Features | Thermal Shutdown Protection |