Texas Instruments TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? TPA3118D2DAPR

Description
30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85
Request a Quote Datasheet
Description
30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? - TPA3118D2DAPR - Texas Instruments
Dallas, TX, United States
TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard?
TPA3118D2DAPR
TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? TPA3118D2DAPR
30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85

30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-38572-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38572-1-ND
Audio Amplifiers 296-38572-1-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-38572-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38572-6-ND
Audio Amplifiers 296-38572-6-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-38572-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38572-2-ND
Audio Amplifiers 296-38572-2-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3118D2DAPR - 033470-TPA3118D2DAPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3118D2DAPR
033470-TPA3118D2DAPR
Linear - Linear - Amplifiers - Audio - TPA3118D2DAPR 033470-TPA3118D2DAPR
Manufacturer: Texas Instruments Win Source Part Number: 033470-TPA3118D2DAPR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 30W x 2 @ 8 Ohm Family Name: TPA3118D2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HTSSOP Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 26 V Alternative Parts (Cross-Reference): TPA3118D2DAP; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033470-TPA3118D2DAPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 30W x 2 @ 8 Ohm
Family Name: TPA3118D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 26 V
Alternative Parts (Cross-Reference): TPA3118D2DAP;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30W 26V HTSSOP Audio Amplifier - 742-TPA3118D2DAPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W 26V HTSSOP Audio Amplifier
742-TPA3118D2DAPR
30W 26V HTSSOP Audio Amplifier 742-TPA3118D2DAPR
30W Class-D Mono/Stereo Audio Amp IC, 4.5-26V, HTSSOP Product overview: TPA3118D2DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3118D2DAPR can be used for catalog matching and distributor lookup.

30W Class-D Mono/Stereo Audio Amp IC, 4.5-26V, HTSSOP Product overview: TPA3118D2DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3118D2DAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Power Amplifier, D, 30W, Htssop; Output Power Texas Instruments - 52AH7733 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, D, 30W, Htssop; Output Power Texas Instruments
52AH7733
Audio Power Amplifier, D, 30W, Htssop; Output Power Texas Instruments 52AH7733
AUDIO POWER AMPLIFIER, D, 30W, HTSSOP; Output Power:30W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, D, 30W, HTSSOP; Output Power:30W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Audio - TPA3118D2DAPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3118D2DAPR
Linear - Amplifiers - Audio TPA3118D2DAPR
IC AMP CLASS D STER 30W 32HTSSOP

IC AMP CLASS D STER 30W 32HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA3118D2DAPR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3118D2DAPR
Audio Amplifiers TPA3118D2DAPR
IC AMP CLASS D STER 30W 32HTSSOP

IC AMP CLASS D STER 30W 32HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3118D2DAPR
Audio Amplifiers TPA3118D2DAPR
Audio Amplifiers 50W Stereo Class-D Audio Amp

Audio Amplifiers 50W Stereo Class-D Audio Amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3118D2DAPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA3118D2DAPR
IC AMP CLASS D STER 30W 32HTSSOP

IC AMP CLASS D STER 30W 32HTSSOP

Supplier's Site
Audio Amplifiers - TPA3118D2DAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3118D2DAPR
Audio Amplifiers TPA3118D2DAPR
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now
Operational Amplifier/Comparator >> Audio Power OpAmps - TPA3118D2DAPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
TPA3118D2DAPR
Operational Amplifier/Comparator >> Audio Power OpAmps TPA3118D2DAPR
双声道 30Wx2@8Ω D类功放 HTSSOP-32-EP-6.1mm Audio Power OpAmps ROHS

双声道 30Wx2@8Ω D类功放 HTSSOP-32-EP-6.1mm Audio Power OpAmps ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Power Operational Amplifiers
Product Number TPA3118D2DAPR 296-38572-1-ND 033470-TPA3118D2DAPR 742-TPA3118D2DAPR 52AH7733 TPA3118D2DAPR TPA3118D2DAPR TPA3118D2DAPR TPA3118D2DAPR TPA3118D2DAPR TPA3118D2DAPR
Product Name TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3118D2DAPR 30W 26V HTSSOP Audio Amplifier Audio Power Amplifier, D, 30W, Htssop; Output Power Texas Instruments Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Operational Amplifier/Comparator >> Audio Power OpAmps
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 26 volts 4.5 to 26 volts 4.5 to 26 volts 4.5 to 26 volts 4.5 to 26 volts 26 to 4.5 volts 4.5 to 26 volts 4.5 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTSSOP "32-PowerTSSOP (0.240"", 6.10mm Width)" SSOP; SOP; TSSOP; 32-HTSSOP Tape and Reel Surface Mount 32-PowerTSSOP (0.240, 6.10mm Width) SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) SSOP; SOP; TSSOP
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data