50-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85
Audio Amp Speaker 1-CH Mono/2-CH Stereo 50W Class-D 32-Pin HTSSOP EP Tube Product overview: TPA3116D2DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3116D2DAD can be used for catalog matching and distributor lookup.
Texas Instruments,TPA3116D
Texas Instruments,TPA3116D
Texas Instruments,TPA3116D
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 843792-TPA3116D2DAD
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
AMP, CLASS-D, 26VIN, 2X50W, 32HTSSOP; Output Power:50W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
HTSSOP-32-EP-6.1mm Audio Power OpAmps ROHS
IC AMP CLASS D STER 50W 32HTSSOP
Audio Amplifiers 50W Stereo Class-D Audio Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3116D2DAD | 742-TPA3116D2DAD | 8124224 | 8124224P | 296-30433-5-ND | 843792-TPA3116D2DAD | TPA3116D2DAD | 34AH2785 | TPA3116D2DAD | TPA3116D2DAD | TPA3116D2DAD |
| Product Name | TPA3116D2 50-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? | 50W HTSSOP Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3116D2DAD | Audio Amplifiers | Amp, Class-D, 26Vin, 2X50W, 32Htssop; Output Power Texas Instruments | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | HTSSOP | Rail/Tube | SSOP; SOP; TSSOP; Htssop | SSOP; SOP; TSSOP; HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | SSOP; SOP; TSSOP | 32-PowerTSSOP (0.240, 6.10mm Width) | |||
| Standards | RoHS | RoHS |