6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3113) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033468-TPA3113D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 8 Ohm
Family Name: TPA3113D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Alternative Parts (Cross-Reference): MAX9714ETJ; MAX9714ETJ-T; MAX9714ETJ+;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Audio Amp Speaker 2-CH Stereo 6W Class-D 28-Pin HTSSOP EP T/R Product overview: TPA3113D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3113D2PWPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
AUDIO PREAMPLIFIER, CLASS D, HTSSOP-28; Output Power:6W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D STER 6W 28HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
IC AMP CLASS D STER 6W 28HTSSOP
Audio Amplifiers 6W Stereo Class-D Audio Power Amp
双声道 6Wx2@8Ω D类功放 HTSSOP-28-EP-4.5mm Audio Power OpAmps ROHS
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | TPA3113D2PWPR | 033468-TPA3113D2PWPR | 296-25122-6-ND | 742-TPA3113D2PWPR | TPA3113D2PWPR | 28AH5666 | TPA3113D2PWPR | TPA3113D2PWPR | TPA3113D2PWPR | TPA3113D2PWPR | TPA3113D2PWPR |
| Product Name | TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3113) | Linear - Linear - Amplifiers - Audio - TPA3113D2PWPR | Audio Amplifiers | 6W HTSSOP Audio Amplifier | Audio Amplifiers | Audio Preamplifier, Class D, Htssop-28; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP | |||
| Output Power | 6 watts | 6 watts | 6 watts | 6 watts | 6 watts |