25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuard™ (TPA3112) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144803-TPA3112D1PWPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Family Name: TPA3112D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Alternative Parts (Cross-Reference): MAX9713ETJ-TG129; MAX9703ETJ+T; MAX9713ETJ-T; MAX9703ETJ;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
25W Class-D Audio Amp, 8-26V, HTSSOP Product overview: TPA3112D1PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3112D1PWPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 25W 28HTSSOP
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
IC AMP CLASS D MONO 25W 28HTSSOP
AUDIO PREAMPLIFIER, CLASS D, HTSSOP-28; Output Power:25W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
单声道 25Wx1@8Ω D类功放 HTSSOP-28-EP-4.5mm Audio Power OpAmps ROHS
Audio Amplifiers 25W Filter-Free Mono Class-D Aud Amp
IC AMP CLASS D MONO 25W 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TPA3112D1PWPR | 144803-TPA3112D1PWPR | 296-25158-6-ND | 742-TPA3112D1PWPR | TPA3112D1PWPR | TPA3112D1PWPR | TPA3112D1PWPR | 29AH8036 | TPA3112D1PWPR | TPA3112D1PWPR | TPA3112D1PWPR |
| Product Name | TPA3112D1 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuard™ (TPA3112) | Linear - Linear - Amplifiers - Audio - TPA3112D1PWPR | Audio Amplifiers | 25W 26V HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Preamplifier, Class D, Htssop-28; Output Power Texas Instruments | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | 8 to 26 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP | Surface Mount | |||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts |