Texas Instruments TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) TPA3110D2PWPR

Description
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) - TPA3110D2PWPR - Texas Instruments
Dallas, TX, United States
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110)
TPA3110D2PWPR
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) TPA3110D2PWPR
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85

15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) 28-HTSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-24926-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24926-2-ND
Audio Amplifiers 296-24926-2-ND
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-24926-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24926-1-ND
Audio Amplifiers 296-24926-1-ND
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-24926-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24926-6-ND
Audio Amplifiers 296-24926-6-ND
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
15W 26V HTSSOP Audio Amplifier
742-TPA3110D2PWPR
15W 26V HTSSOP Audio Amplifier 742-TPA3110D2PWPR
2-Ch Class-D Audio Amp, 15W, 8-26V, 36dB Gain, HTSSOP Product overview: TPA3110D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3110D2PWPR can be used for catalog matching and distributor lookup.

2-Ch Class-D Audio Amp, 15W, 8-26V, 36dB Gain, HTSSOP Product overview: TPA3110D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3110D2PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA3110D2PWPR - 033466-TPA3110D2PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3110D2PWPR
033466-TPA3110D2PWPR
Linear - Linear - Amplifiers - Audio - TPA3110D2PWPR 033466-TPA3110D2PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033466-TPA3110D2PWPR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Family Name: TPA3110D2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 26 V Alternative Parts (Cross-Reference): MAX9741ETN+T; MAX9741ETN-T; MAX9741ETN-W; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033466-TPA3110D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Family Name: TPA3110D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Alternative Parts (Cross-Reference): MAX9741ETN+T; MAX9741ETN-T; MAX9741ETN-W;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - TPA3110D2PWPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
TPA3110D2PWPR
Operational Amplifier/Comparator >> Audio Power OpAmps TPA3110D2PWPR
双声道 15Wx2@8Ω D类功放 HTSSOP-28-EP Audio Power OpAmps ROHS

双声道 15Wx2@8Ω D类功放 HTSSOP-28-EP Audio Power OpAmps ROHS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3110D2PWPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA3110D2PWPR
IC AMP CLASS D STER 15W 28HTSSOP

IC AMP CLASS D STER 15W 28HTSSOP

Supplier's Site
Audio Amplifiers - TPA3110D2PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3110D2PWPR
Audio Amplifiers TPA3110D2PWPR
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now
Audio Amplifiers - TPA3110D2PWPR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3110D2PWPR
Audio Amplifiers TPA3110D2PWPR
IC AMP CLASS D STER 15W 28HTSSOP

IC AMP CLASS D STER 15W 28HTSSOP

Supplier's Site Datasheet
Amplifier, Audio, Class D, 15W, Htssop-2; Msl Texas Instruments - 27AJ0289 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Audio, Class D, 15W, Htssop-2; Msl Texas Instruments
27AJ0289
Amplifier, Audio, Class D, 15W, Htssop-2; Msl Texas Instruments 27AJ0289
AMPLIFIER, AUDIO, CLASS D, 15W, HTSSOP-2; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AMPLIFIER, AUDIO, CLASS D, 15W, HTSSOP-2; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3110D2PWPR
Audio Amplifiers TPA3110D2PWPR
Audio Amplifiers 15W Class D Stereo Amplifier

Audio Amplifiers 15W Class D Stereo Amplifier

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA3110D2PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3110D2PWPR
Linear - Amplifiers - Audio TPA3110D2PWPR
IC AMP CLASS D STER 15W 28HTSSOP

IC AMP CLASS D STER 15W 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Power Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA3110D2PWPR 296-24926-2-ND 742-TPA3110D2PWPR 033466-TPA3110D2PWPR TPA3110D2PWPR TPA3110D2PWPR TPA3110D2PWPR TPA3110D2PWPR 27AJ0289 TPA3110D2PWPR TPA3110D2PWPR
Product Name TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) Audio Amplifiers 15W 26V HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA3110D2PWPR Operational Amplifier/Comparator >> Audio Power OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Amplifier, Audio, Class D, 15W, Htssop-2; Msl Texas Instruments Audio Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS RoHS
Package Type HTSSOP "28-PowerTSSOP (0.173"", 4.40mm Width)" Tape and Reel SSOP; SOP; TSSOP; 28-HTSSOP SSOP; SOP; TSSOP 28-PowerTSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) Surface Mount
Features Thermal Shutdown Protection
Supply Voltage (VS) 8 to 26 volts 15 volts 8 to 26 volts 8 to 26 volts 26 to 8 volts 8 to 26 volts
Output Power 15 watts 15 watts 15 watts 15 watts
Unlock Full Specs
to access all available technical data