IC AMP CLSS AB STER 105MW 10WSON
IC AMP CLSS AB STER 105MW 10WSON
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4811YD/NOPB | LM4811YD/NOPB | LM4811YD/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 2 volts | 2 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Removed |