Low Voltage Audio Power Amplifier 8-SOIC 0 to 70
Low Power Audio Amplifier, 300kHz BW, 46dB Gain, 8R Load, 12V, 8-SOIC Product overview: LM386M-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300kHz, 12V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, 300kHz, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386M-1 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082748-LM386M-1
Packaging: Tube/Rail
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): KA386BD; SL386D; LM386L-S08-R;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Portable Devices, Consumer Electronics, Power Management, Signal Processing
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC AMP CLASS AB MONO 325MW 8SOIC
IC AMP CLASS AB MONO 325MW 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM386M-1 | 742-LM386M-1 | LM386M-1-ND | 082748-LM386M-1 | LM386M-1 | 47446266 | LM386M-1 | LM386M-1 |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Low-Power 300kHz 12V SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM386M-1 | Audio Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SOIC,VSSOP | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | |
| Bandwidth | 0.3000 MHz |