Texas Instruments LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier LM4673TMX/NOPB

Description
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier - LM4673TMX/NOPB - Texas Instruments
Dallas, TX, United States
LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier
LM4673TMX/NOPB
LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier LM4673TMX/NOPB
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85

Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - LM4673TMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4673TMX/NOPB-ND
Audio Amplifiers LM4673TMX/NOPB-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
2.65W Audio Amplifier - 742-LM4673TMX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.65W Audio Amplifier
742-LM4673TMX/NOPB
2.65W Audio Amplifier 742-LM4673TMX/NOPB
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85 Product overview: LM4673TMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX/NOPB can be used for catalog matching and distributor lookup.

Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85 Product overview: LM4673TMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4673TMX/NOPB - 923215-LM4673TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4673TMX/NOPB
923215-LM4673TMX/NOPB
Linear - Linear - Amplifiers - Audio - LM4673TMX/NOPB 923215-LM4673TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923215-LM4673TMX/NOP B Series: Boomer®, PowerWise® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D 9-DSBGA Package: 9-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM4673 Categories: Integrated Circuits (ICs) Case / Package: 9-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LM4673TMX, LM4673TMX-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923215-LM4673TMX/NOPB
Series: Boomer®, PowerWise®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Package: 9-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM4673
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM4673TMX, LM4673TMX-ND

Buy Now Datasheet
 - LM4673TMX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1 Func, PBGA9

Audio Amplifier, 1 Func, PBGA9

Supplier's Site Datasheet
 - LM4673TMX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1 Func, PBGA9

Audio Amplifier, 1 Func, PBGA9

Supplier's Site Datasheet
Audio Amplifiers - LM4673TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4673TMX/NOPB
Audio Amplifiers LM4673TMX/NOPB
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now
Audio Amplifiers - LM4673TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4673TMX/NOPB
Audio Amplifiers LM4673TMX/NOPB
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4673TMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4673TMX/NOPB
IC AMP CLASS D MONO 2.65W 9USMD

IC AMP CLASS D MONO 2.65W 9USMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4673TMX/NOPB
Audio Amplifiers LM4673TMX/NOPB
Audio Amplifiers Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85

Audio Amplifiers Filterless, 2.65W, Mono, Class D Audio Power Amplifier 9-DSBGA -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4673TMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4673TMX/NOPB
Linear - Amplifiers - Audio LM4673TMX/NOPB
IC AMP CLASS D MONO 2.65W 9USMD

IC AMP CLASS D MONO 2.65W 9USMD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number LM4673TMX/NOPB LM4673TMX/NOPB-ND 742-LM4673TMX/NOPB 923215-LM4673TMX/NOPB LM4673TMX/NOPB LM4673TMX/NOPB LM4673TMX/NOPB LM4673TMX/NOPB LM4673TMX/NOPB
Product Name LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier Audio Amplifiers 2.65W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4673TMX/NOPB Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 to 5.5 volts 5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Output Power 2.65 watts 2.65 watts 2.65 watts 2.65 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA,WSON 9-WFBGA, DSBGA Tape and Reel 9-DSBGA DSBGA9 9-WFBGA, DSBGA 9-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details