The TPA0252PWP is a stereo 2-watt audio power amplifier with digital volume control in a 24-pin HTSSOP package. It is designed for audio applications requiring integrated volume control and driver capability for stereo output. The operating temperature range is -40°C to 85°C.
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control Memory 24-HTSSOP -40 to 85 Product overview: TPA0252PWP from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, HTSSOP, Memory IC and Storage Component, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0252PWP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 742-TPA0252PWP |
| Product Name | HTSSOP Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |