Texas Instruments High-Performance Analog 5V Interface Transceiver IC TP3420AV309/NOPB

Description
ISDN S/T HDLC 1-Line 192Kbps 5V 20-Pin PLCC Tube Product overview: TP3420AV309/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV309/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ISDN S/T HDLC 1-Line 192Kbps 5V 20-Pin PLCC Tube Product overview: TP3420AV309/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV309/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-TP3420AV309/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-TP3420AV309/NOPB
5V Interface Transceiver IC 702-TP3420AV309/NOPB
ISDN S/T HDLC 1-Line 192Kbps 5V 20-Pin PLCC Tube Product overview: TP3420AV309/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV309/NOPB can be used for catalog matching and distributor lookup.

ISDN S/T HDLC 1-Line 192Kbps 5V 20-Pin PLCC Tube Product overview: TP3420AV309/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV309/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - TP3420AV309/NOPB - 130901-TP3420AV309/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3420AV309/NOPB
130901-TP3420AV309/NOPB
Interface - Interface - Telecom - TP3420AV309/NOPB 130901-TP3420AV309/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 130901-TP3420AV309/N OPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Purpose: Transceiver Supply Voltage - Operating: 4.75 to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130901-TP3420AV309/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Purpose: Transceiver
Supply Voltage - Operating: 4.75 to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - TP3420AV309/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 20-PLCC (9x9)

Telecom IC Transceiver 20-PLCC (9x9)

Buy Now
Telecom - TP3420AV309/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 20-PLCC (9x9)

Telecom IC Transceiver 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TP3420AV309/NOPB 130901-TP3420AV309/NOPB TP3420AV309/NOPB
Product Name 5V Interface Transceiver IC Interface - Interface - Telecom - TP3420AV309/NOPB Telecom
Device Type Transceiver Transceiver
Features RoHS RoHS
Data Rate 192 kbps
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details