ISDN S/T HDLC Interface 1-Line 192Kbps 5V 20-Pin PLCC T/R Product overview: TP3420AV308-TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AV308-TR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 048086-TP3420AV308-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 702-TP3420AV308-TR | 048086-TP3420AV308-TR |
| Product Name | 5V Interface Transceiver IC | Interface - Interface - Telecom - TP3420AV308-TR |
| Device Type | Transceiver |