Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304 TP3410J304

Description
Manufacturer: Texas Instruments Win Source Part Number: 219647-TP3410J304 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 219647-TP3410J304 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304 - 219647-TP3410J304 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304
219647-TP3410J304
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304 219647-TP3410J304
Manufacturer: Texas Instruments Win Source Part Number: 219647-TP3410J304 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 219647-TP3410J304
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 160Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-CDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 219647-TP3410J304
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details