Texas Instruments Interface - Interface - Telecom - TP11362AV TP11362AV

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1271667-TP11362AV Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1271667-TP11362AV Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TP11362AV - 1271667-TP11362AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP11362AV
1271667-TP11362AV
Interface - Interface - Telecom - TP11362AV 1271667-TP11362AV
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1271667-TP11362AV Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1271667-TP11362AV
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-TP11362AV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-TP11362AV
Interface Transceiver IC 702-TP11362AV
ADPCM CODEC, A/MU-LAW, 1-FUNC Product overview: TP11362AV from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP11362AV can be used for catalog matching and distributor lookup.

ADPCM CODEC, A/MU-LAW, 1-FUNC Product overview: TP11362AV from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP11362AV can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - TP11362AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TP11362AV
Telecom TP11362AV
Telecom IC Adaptive Differential Pulse Code Modulation (ADPCM) Transcoder 28-PLCC (11.43x11.43)

Telecom IC Adaptive Differential Pulse Code Modulation (ADPCM) Transcoder 28-PLCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1271667-TP11362AV 702-TP11362AV TP11362AV
Product Name Interface - Interface - Telecom - TP11362AV Interface Transceiver IC Telecom
Device Type Transceiver
Supply Voltage Other; 5V Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
LVDS Interface Ics - 1906272 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details