Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6421INZDU4 TNETV6421INZDU4

Description
Manufacturer: Texas Instruments Win Source Part Number: 797748-TNETV6421INZD U4 Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797748-TNETV6421INZD U4 Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6421INZDU4
797748-TNETV6421INZDU4
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6421INZDU4 797748-TNETV6421INZDU4
Manufacturer: Texas Instruments Win Source Part Number: 797748-TNETV6421INZD U4 Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797748-TNETV6421INZDU4
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 96kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TNETV6421INZDU4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV6421INZDU4-ND
DSP (Digital Signal Processors) TNETV6421INZDU4-ND
TNETV6421INZDU4

TNETV6421INZDU4

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6421ZDU4 Product overview: TNETV6421INZDU4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV6421INZDU4 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6421ZDU4 Product overview: TNETV6421INZDU4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV6421INZDU4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TNETV6421INZDU4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV6421INZDU4
Embedded - DSP (Digital Signal Processors) TNETV6421INZDU4
TNETV6421INZDU4

TNETV6421INZDU4

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV6421INZDU4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV6421INZDU4
DSP (Digital Signal Processors) TNETV6421INZDU4
TNETV6421INZDU4

TNETV6421INZDU4

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797748-TNETV6421INZDU4 TNETV6421INZDU4-ND 698-TNETV6421INZDU4 TNETV6421INZDU4 TNETV6421INZDU4
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6421INZDU4 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADBF534WBBCZ4B03 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; CAN, SPI, SSP, TWI, UART
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS495002-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type DAI/O, EBI/EMI, I2C, Parallel, SPI
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details