Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2842VNDGGU TNETV2842VNDGGU

Description
Manufacturer: Texas Instruments Win Source Part Number: 797746-TNETV2842VNDG GU Series: TMS320C54x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 133MHz Non-Volatile Memory: External On-Chip RAM: 1.25MB Voltage - Core: 1.60V Family Name: TNETV2842 Categories: Integrated Circuits (ICs) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797746-TNETV2842VNDG GU Series: TMS320C54x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 133MHz Non-Volatile Memory: External On-Chip RAM: 1.25MB Voltage - Core: 1.60V Family Name: TNETV2842 Categories: Integrated Circuits (ICs) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2842VNDGGU
797746-TNETV2842VNDGGU
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2842VNDGGU 797746-TNETV2842VNDGGU
Manufacturer: Texas Instruments Win Source Part Number: 797746-TNETV2842VNDG GU Series: TMS320C54x Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 133MHz Non-Volatile Memory: External On-Chip RAM: 1.25MB Voltage - Core: 1.60V Family Name: TNETV2842 Categories: Integrated Circuits (ICs) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797746-TNETV2842VNDGGU
Series: TMS320C54x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Family Name: TNETV2842
Categories: Integrated Circuits (ICs)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TNETV2842VNDGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2842VNDGGU can be used for catalog matching and distributor lookup.

Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TNETV2842VNDGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2842VNDGGU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TNETV2842VNDGGU - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2842VNDGGU
Embedded - DSP (Digital Signal Processors) TNETV2842VNDGGU
TNETV2842VNDGGU

TNETV2842VNDGGU

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV2842VNDGGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2842VNDGGU
DSP (Digital Signal Processors) TNETV2842VNDGGU
TNETV2842VNDGGU

TNETV2842VNDGGU

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797746-TNETV2842VNDGGU 698-TNETV2842VNDGGU TNETV2842VNDGGU TNETV2842VNDGGU
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2842VNDGGU BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TDA1MDRCCYEA0 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21065LCCAZ240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS48520-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - M52042FP#CF1J - Quarktwin Technology Ltd.
View Details
2 suppliers