Texas Instruments Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TNETV2840ZGU

Description
Win Source Part Number: 1184511-TNETV2840ZGU Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Base Product Number: TNETV28 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1184511-TNETV2840ZGU Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Base Product Number: TNETV28 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1184511-TNETV2840ZGU
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1184511-TNETV2840ZGU
Win Source Part Number: 1184511-TNETV2840ZGU Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Base Product Number: TNETV28 Product Status: Obsolete

Win Source Part Number: 1184511-TNETV2840ZGU
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Base Product Number: TNETV28
Product Status: Obsolete

Buy Now
INTEGRATED CIRCUIT BGA Product overview: TNETV2840ZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2840ZGU can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT BGA Product overview: TNETV2840ZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2840ZGU can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TNETV2840ZGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2840ZGU
DSP (Digital Signal Processors) TNETV2840ZGU
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV2840ZGU - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2840ZGU
Embedded - DSP (Digital Signal Processors) TNETV2840ZGU
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1184511-TNETV2840ZGU 698-TNETV2840ZGU TNETV2840ZGU TNETV2840ZGU
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21363BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
32-bit 32bit Dsp - 698-CS47028C-DQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details