Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2840FIDZGU TNETV2840FIDZGU

Description
Manufacturer: Texas Instruments Win Source Part Number: 374571-TNETV2840FIDZ GU Part Status: Last Time Buy Categories: Integrated Circuits Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 374571-TNETV2840FIDZ GU Part Status: Last Time Buy Categories: Integrated Circuits Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2840FIDZGU
374571-TNETV2840FIDZGU
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2840FIDZGU 374571-TNETV2840FIDZGU
Manufacturer: Texas Instruments Win Source Part Number: 374571-TNETV2840FIDZ GU Part Status: Last Time Buy Categories: Integrated Circuits Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 374571-TNETV2840FIDZGU
Part Status: Last Time Buy
Categories: Integrated Circuits
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
INTEGRATED CIRCUIT BGA Product overview: TNETV2840FIDZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2840FIDZGU can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT BGA Product overview: TNETV2840FIDZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2840FIDZGU can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TNETV2840FIDZGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2840FIDZGU
DSP (Digital Signal Processors) TNETV2840FIDZGU
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV2840FIDZGU - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2840FIDZGU
Embedded - DSP (Digital Signal Processors) TNETV2840FIDZGU
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 374571-TNETV2840FIDZGU 698-TNETV2840FIDZGU TNETV2840FIDZGU TNETV2840FIDZGU
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2840FIDZGU BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details