TNETV2840ENZGU -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
TNETV2840ENZGU
Description
INTEGRATED CIRCUIT BGA
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
INTEGRATED CIRCUIT BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2840ENZGU |
TNETV2840ENZGU |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Data Bus
32-Bit
Package Type
Other; LQFP
Clock Speed
150 MHz
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details