TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TNETV2685VIDZUTA7 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TNETV2685VIDZUTA7
Description
DIGITAL MEDIA PROCESSOR
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
DIGITAL MEDIA PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2685VIDZUTA7 |
TNETV2685VIDZUTA7 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; 529-BFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
Clock Speed
333 MHz
Interface Type
SPI; DAI, SPI
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details