TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TNETV2685FIDZUTA5 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
TNETV2685FIDZUTA5
Description
DIGITAL MEDIA PROCESSOR
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
DIGITAL MEDIA PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2685FIDZUTA5 |
TNETV2685FIDZUTA5 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
720 MHz
|
720 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
QFP
Clock Speed
150 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details