Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685FIDZUT7 TNETV2685FIDZUT7

Description
Manufacturer: Texas Instruments Win Source Part Number: 797731-TNETV2685FIDZ UT7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685FIDZUTA7; TNETV2685VIDZUTA7; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797731-TNETV2685FIDZ UT7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685FIDZUTA7; TNETV2685VIDZUTA7; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685FIDZUT7
797731-TNETV2685FIDZUT7
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685FIDZUT7 797731-TNETV2685FIDZUT7
Manufacturer: Texas Instruments Win Source Part Number: 797731-TNETV2685FIDZ UT7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685FIDZUTA7; TNETV2685VIDZUTA7; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797731-TNETV2685FIDZUT7
Series: TMS320DM64x, DaVinci
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TNETV2685
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TNETV2685FIDZUTA7; TNETV2685VIDZUTA7;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT7 Product overview: TNETV2685FIDZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2685FIDZUT7 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT7 Product overview: TNETV2685FIDZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2685FIDZUT7 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TNETV2685FIDZUT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2685FIDZUT7
DSP (Digital Signal Processors) TNETV2685FIDZUT7
DIGITAL MEDIA PROCESSOR

DIGITAL MEDIA PROCESSOR

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV2685FIDZUT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2685FIDZUT7
Embedded - DSP (Digital Signal Processors) TNETV2685FIDZUT7
DIGITAL MEDIA PROCESSOR

DIGITAL MEDIA PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797731-TNETV2685FIDZUT7 698-TNETV2685FIDZUT7 TNETV2685FIDZUT7 TNETV2685FIDZUT7
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685FIDZUT7 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.20V
Clock Speed 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-DVITDM8148CCYE1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
Dsp - 698-CS49844A-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
View Details
5 suppliers