TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TNETV2685FIBZUTA7 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TNETV2685FIBZUTA7
Description
DIGITAL MEDIA PROCESSOR
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
DIGITAL MEDIA PROCESSOR
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2685FIBZUTA7-ND |
TNETV2685FIBZUTA7 |
TNETV2685FIBZUTA7 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.2V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 529-BFBGA
|
BGA; Other; 529-BFBGA
|
|
|
Pin Count
|
529
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; BGA
View Details
2 suppliers
Clock Speed
533 MHz
Interface Type
SPI; UART; SPI, SSP, UART
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details