Manufacturer: Texas Instruments
Win Source Part Number: 797727-TNETV2685FIBZ
Series: TMS320DM64x, DaVinci
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TNETV2685
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TNETV2685FIBZUTA9; TNETV2685FIDZUTA9;
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT9 Product overview: TNETV2685FIBZUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2685FIBZUT9
DIGITAL MEDIA PROCESSOR
DIGITAL MEDIA PROCESSOR
DIGITAL MEDIA PROCESSOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797727-TNETV2685FIBZUT9 | 698-TNETV2685FIBZUT9 | TNETV2685FIBZUT9-ND | TNETV2685FIBZUT9 | TNETV2685FIBZUT9 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685FIBZUT9 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.20V | 1.2V; 1.8V; 3.3V | |||
| Clock Speed | 900 MHz | 900 MHz | 900 MHz | 900 MHz | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |