Texas Instruments High-Performance Analog Dsp TNETV2667FIDZWT

Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TNETV2667FIDZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2667FIDZWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TNETV2667FIDZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2667FIDZWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TNETV2667FIDZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2667FIDZWT can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TNETV2667FIDZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2667FIDZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2667FIDZWT
797724-TNETV2667FIDZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2667FIDZWT 797724-TNETV2667FIDZWT
Manufacturer: Texas Instruments Win Source Part Number: 797724-TNETV2667FIDZ WT Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TNETV2667 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797724-TNETV2667FIDZWT
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV2667
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TNETV2667FIDZWT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV2667FIDZWT-ND
DSP (Digital Signal Processors) TNETV2667FIDZWT-ND
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TNETV2667FIDZWT - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2667FIDZWT
Embedded - DSP (Digital Signal Processors) TNETV2667FIDZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON

DAVINCI DIGITAL MEDIA SYSTEM-ON

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV2667FIDZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2667FIDZWT
DSP (Digital Signal Processors) TNETV2667FIDZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TNETV2667FIDZWT 797724-TNETV2667FIDZWT TNETV2667FIDZWT-ND TNETV2667FIDZWT TNETV2667FIDZWT
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2667FIDZWT DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 700 MHz 700 MHz 700 MHz 700 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21369WBSWZ102 - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ - 809383-CS47048C-DQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
6 suppliers
DSP (Digital Signal Processors) - DSPIC30F301430IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details