Fixed-Point Digital Signal Processor 176-LQFP -40 to 85 Product overview: TNETV2501INPGF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2501INPGF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797702-TNETV2501INPG
Series: TMS320C55x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, I2C, McBSP, UART
Clock Rate: 300MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 48kB
Voltage - Core: 1.26V
Family Name: TNETV2501
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DGTL SIGNAL PROCESSOR 176LQFP
IC DGTL SIGNAL PROCESSOR 176LQFP
IC DGTL SIGNAL PROCESSOR 176LQFP
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TNETV2501INPGF | 797702-TNETV2501INPGF | TNETV2501INPGF-ND | TNETV2501INPGF | TNETV2501INPGF | 815-TNETV2501INPGF |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2501INPGF | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300 |
| Package Type | Other; TQFP | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.26V | 3.3V; 1.26V | 1.26V |