Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TNETV1700ZZGRHS

Description
Win Source Part Number: 1151357-TNETV1700ZZG RHS Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-TNETV1700ZZGRHS -296 Base Product Number: TNETV17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151357-TNETV1700ZZG RHS Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-TNETV1700ZZGRHS -296 Base Product Number: TNETV17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1151357-TNETV1700ZZGRHS
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1151357-TNETV1700ZZGRHS
Win Source Part Number: 1151357-TNETV1700ZZG RHS Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-TNETV1700ZZGRHS -296 Base Product Number: TNETV17 Product Status: Obsolete

Win Source Part Number: 1151357-TNETV1700ZZGRHS
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-TNETV1700ZZGRHS-296
Base Product Number: TNETV17
Product Status: Obsolete

Buy Now
INTEGRATED CIRCUIT BGA Product overview: TNETV1700ZZGRHS from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1700ZZGRHS can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT BGA Product overview: TNETV1700ZZGRHS from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1700ZZGRHS can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV1700ZZGRHS
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TNETV1700ZZGRHS
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TNETV1700ZZGRHS - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV1700ZZGRHS
Embedded - DSP (Digital Signal Processors) TNETV1700ZZGRHS
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV1700ZZGRHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1700ZZGRHS
DSP (Digital Signal Processors) TNETV1700ZZGRHS
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1151357-TNETV1700ZZGRHS 698-TNETV1700ZZGRHS TNETV1700ZZGRHS TNETV1700ZZGRHS TNETV1700ZZGRHS
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2171KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.33 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS48DV2B-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details