Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1647GSTZWT TNETV1647GSTZWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797701-TNETV1647GSTZ WT Series: TMS320DM644x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 797701-TNETV1647GSTZ WT Series: TMS320DM644x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1647GSTZWT
797701-TNETV1647GSTZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1647GSTZWT 797701-TNETV1647GSTZWT
Manufacturer: Texas Instruments Win Source Part Number: 797701-TNETV1647GSTZ WT Series: TMS320DM644x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797701-TNETV1647GSTZWT
Series: TMS320DM644x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 513MHz DSP, 256MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6441AZWT Product overview: TNETV1647GSTZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1647GSTZWT can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6441AZWT Product overview: TNETV1647GSTZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1647GSTZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV1647GSTZWT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV1647GSTZWT-ND
DSP (Digital Signal Processors) TNETV1647GSTZWT-ND
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
DSP (Digital Signal Processors) - TNETV1647GSTZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1647GSTZWT
DSP (Digital Signal Processors) TNETV1647GSTZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TNETV1647GSTZWT - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV1647GSTZWT
Embedded - DSP (Digital Signal Processors) TNETV1647GSTZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON

DAVINCI DIGITAL MEDIA SYSTEM-ON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797701-TNETV1647GSTZWT 698-TNETV1647GSTZWT TNETV1647GSTZWT-ND TNETV1647GSTZWT TNETV1647GSTZWT
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1647GSTZWT Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 513 to 256 MHz 256 to 513 MHz 513 to 256 MHz 513 to 256 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS505-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details