Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IPWZDW TNETV1055IPWZDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 797698-TNETV1055IPWZ DW Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 797698-TNETV1055IPWZ DW Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IPWZDW
797698-TNETV1055IPWZDW
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IPWZDW 797698-TNETV1055IPWZDW
Manufacturer: Texas Instruments Win Source Part Number: 797698-TNETV1055IPWZ DW Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797698-TNETV1055IPWZDW
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055IPWZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055IPWZDW can be used for catalog matching and distributor lookup.

Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055IPWZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055IPWZDW can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TNETV1055IPWZDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1055IPWZDW
DSP (Digital Signal Processors) TNETV1055IPWZDW
IC DSP SOC

IC DSP SOC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797698-TNETV1055IPWZDW 698-TNETV1055IPWZDW TNETV1055IPWZDW
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IPWZDW Dsp DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SBBC-150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - 598-1665-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers