Texas Instruments TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJW

Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNETE2201B 1.25-Gigabit Ethernet Transceiver - TNETE2201BPJW - Texas Instruments
Dallas, TX, United States
TNETE2201B 1.25-Gigabit Ethernet Transceiver
TNETE2201BPJW
TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPJW
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJW - 1110824-TNETE2201BPJW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJW
1110824-TNETE2201BPJW
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJW 1110824-TNETE2201BPJW
Manufacturer: Texas Instruments Win Source Part Number: 1110824-TNETE2201BPJ W Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110824-TNETE2201BPJW
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-TNETE2201BPJW
3.3V Interface Transceiver IC 710-TNETE2201BPJW
PHY 1-CH 1.25Gbps 3.3V 64-Pin HTQFP EP Tray Product overview: TNETE2201BPJW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJW can be used for catalog matching and distributor lookup.

PHY 1-CH 1.25Gbps 3.3V 64-Pin HTQFP EP Tray Product overview: TNETE2201BPJW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPJW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TNETE2201BPJW 1110824-TNETE2201BPJW 710-TNETE2201BPJW
Product Name TNETE2201B 1.25-Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJW 3.3V Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details