Texas Instruments TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPHD

Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNETE2201B 1.25-Gigabit Ethernet Transceiver - TNETE2201BPHD - Texas Instruments
Dallas, TX, United States
TNETE2201B 1.25-Gigabit Ethernet Transceiver
TNETE2201BPHD
TNETE2201B 1.25-Gigabit Ethernet Transceiver TNETE2201BPHD
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPHD - 055322-TNETE2201BPHD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPHD
055322-TNETE2201BPHD
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPHD 055322-TNETE2201BPHD
Manufacturer: Texas Instruments Win Source Part Number: 055322-TNETE2201BPHD Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (14x14) Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055322-TNETE2201BPHD
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (14x14)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TNETE2201BPHD
Interface Transceiver IC 710-TNETE2201BPHD
1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPHD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPHD can be used for catalog matching and distributor lookup.

1.25-Gigabit Ethernet Transceiver 64-HTQFP 0 to 70 Product overview: TNETE2201BPHD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TNETE2201BPHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TNETE2201BPHD 055322-TNETE2201BPHD 710-TNETE2201BPHD
Product Name TNETE2201B 1.25-Gigabit Ethernet Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPHD Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details