Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMX320VC5504DZCH

Description
Win Source Part Number: 1009639-TMX320VC5504 DZCH Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: Tray Standard Package: 184 Mounting: SMD (SMT) Interface: I2C, I2S, SPI, UART, USB Clock Rate: 60MHz, 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Package / Case: 196-LFBGA Supplier Device Package: 196-NFBGA (10x10) Temperature Range - Operating: 0°C ~ 70°C (TC) ECCN: 5A002A1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-24581-5,-296-245 81-5-ND,-TMX320VC550 4DZCH-NDR Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1009639-TMX320VC5504 DZCH Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: Tray Standard Package: 184 Mounting: SMD (SMT) Interface: I2C, I2S, SPI, UART, USB Clock Rate: 60MHz, 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Package / Case: 196-LFBGA Supplier Device Package: 196-NFBGA (10x10) Temperature Range - Operating: 0°C ~ 70°C (TC) ECCN: 5A002A1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-24581-5,-296-245 81-5-ND,-TMX320VC550 4DZCH-NDR Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1009639-TMX320VC5504DZCH
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1009639-TMX320VC5504DZCH
Win Source Part Number: 1009639-TMX320VC5504 DZCH Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: Tray Standard Package: 184 Mounting: SMD (SMT) Interface: I2C, I2S, SPI, UART, USB Clock Rate: 60MHz, 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Package / Case: 196-LFBGA Supplier Device Package: 196-NFBGA (10x10) Temperature Range - Operating: 0°C ~ 70°C (TC) ECCN: 5A002A1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-24581-5,-296-245 81-5-ND,-TMX320VC550 4DZCH-NDR Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1009639-TMX320VC5504DZCH
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Interface: I2C, I2S, SPI, UART, USB
Clock Rate: 60MHz, 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.30V
Package / Case: 196-LFBGA
Supplier Device Package: 196-NFBGA (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TC)
ECCN: 5A002A1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-24581-5,-296-24581-5-ND,-TMX320VC5504DZCH-NDR
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
16-bit 16BIT Dsp - 698-TMX320VC5504DZCH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Dsp
698-TMX320VC5504DZCH
16-bit 16BIT Dsp 698-TMX320VC5504DZCH
IC DSP FIX PT 16BIT LP 196NFBGA Product overview: TMX320VC5504DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5504DZCH can be used for catalog matching and distributor lookup.

IC DSP FIX PT 16BIT LP 196NFBGA Product overview: TMX320VC5504DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5504DZCH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMX320VC5504DZCH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320VC5504DZCH
Embedded - DSP (Digital Signal Processors) TMX320VC5504DZCH
IC DSP FIX PT 16BIT LP 196NFBGA

IC DSP FIX PT 16BIT LP 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320VC5504DZCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320VC5504DZCH
DSP (Digital Signal Processors) TMX320VC5504DZCH
IC DSP FIX PT 16BIT LP 196NFBGA

IC DSP FIX PT 16BIT LP 196NFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1009639-TMX320VC5504DZCH 698-TMX320VC5504DZCH TMX320VC5504DZCH TMX320VC5504DZCH
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 16-bit 16BIT Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Supply Voltage 1.05V, 1.30V 3.3V
Clock Speed 60 to 100 MHz 100 MHz 60 to 100 MHz 60 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS105T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details