Texas Instruments High-Performance Analog Dsp TMX320DM8168BCYG2

Description
Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Processor Product overview: TMX320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168BCYG 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Processor Product overview: TMX320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168BCYG 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Processor Product overview: TMX320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168BCYG 2 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Processor Product overview: TMX320DM8168BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM8168BCYG2 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168BCYG2
900495-TMX320DM8168BCYG2
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168BCYG2 900495-TMX320DM8168BCYG2
Manufacturer: Texas Instruments Win Source Part Number: 900495-TMX320DM8168B CYG2 Series: DM81x Video SOC, DaVinci™ Operating Temperature Range: 0°C ~ 95°C (TJ) Package: 1031-BFBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 1031-FCBGA (25x25) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900495-TMX320DM8168BCYG2
Series: DM81x Video SOC, DaVinci™
Operating Temperature Range: 0°C ~ 95°C (TJ)
Package: 1031-BFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 1031-FCBGA (25x25)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320DM8168BCYG2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM8168BCYG2
Embedded - DSP (Digital Signal Processors) TMX320DM8168BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320DM8168BCYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM8168BCYG2
DSP (Digital Signal Processors) TMX320DM8168BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320DM8168BCYG2 900495-TMX320DM8168BCYG2 TMX320DM8168BCYG2 TMX320DM8168BCYG2
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM8168BCYG2 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21261SKBC-150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
Dsp - 698-CS49DV8C-CVZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; LQFP
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details