Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMX320DM6446DZWTA

Description
IC DIGITAL MEDIA SOC 361-BGA
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 361-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMX320DM6446DZWTA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMX320DM6446DZWTA-ND
DSP (Digital Signal Processors) TMX320DM6446DZWTA-ND
IC DIGITAL MEDIA SOC 361-BGA

IC DIGITAL MEDIA SOC 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMX320DM6446DZWTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM6446DZWTA
DSP (Digital Signal Processors) TMX320DM6446DZWTA
IC DIGITAL MEDIA SOC 361-BGA

IC DIGITAL MEDIA SOC 361-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMX320DM6446DZWTA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM6446DZWTA
Embedded - DSP (Digital Signal Processors) TMX320DM6446DZWTA
IC DIGITAL MEDIA SOC 361-BGA

IC DIGITAL MEDIA SOC 361-BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMX320DM6446DZWTA-ND TMX320DM6446DZWTA TMX320DM6446DZWTA
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V
Package Type Other; 361-LFBGA BGA; Other; 361-LFBGA
Pin Count 361
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD - 773605-DVC5416ZGU160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 989988-CS496112-IQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers