Texas Instruments Embedded Processors and Controllers - TMX320DM6437AZDUA TMX320DM6437AZDUA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100584-TMX320DM6437 AZDUA Mounting: SMD (SMT) Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100584-TMX320DM6437 AZDUA Mounting: SMD (SMT) Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - TMX320DM6437AZDUA - 1100584-TMX320DM6437AZDUA - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - TMX320DM6437AZDUA
1100584-TMX320DM6437AZDUA
Embedded Processors and Controllers - TMX320DM6437AZDUA 1100584-TMX320DM6437AZDUA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100584-TMX320DM6437 AZDUA Mounting: SMD (SMT) Categories: Embedded Processors and Controllers Case / Package: BGA Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100584-TMX320DM6437AZDUA
Mounting: SMD (SMT)
Categories: Embedded Processors and Controllers
Case / Package: BGA
Max Frequency: 700 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1100584-TMX320DM6437AZDUA
Product Name Embedded Processors and Controllers - TMX320DM6437AZDUA
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF and mmW Front End Module - SE5007BT-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details